Capital Lighting, Inc. BCD8971NB Exterior -Wall Mount 735097

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042478497 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042478497 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
BCD8971NB Exterior -Wall Mount - 735097 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8971NB Exterior -Wall Mount
735097
BCD8971NB Exterior -Wall Mount 735097
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042478497 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.75
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Wall Lantern
UPC: 782042478497
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735097
Product Name BCD8971NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details