Capital Lighting, Inc. B9494EB Exterior -Wall Mt./Flush 735068

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.25 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534933 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.25 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534933 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
B9494EB Exterior -Wall Mt./Flush - 735068 - Capital Lighting, Inc.
Columbus, OH, USA
B9494EB Exterior -Wall Mt./Flush
735068
B9494EB Exterior -Wall Mt./Flush 735068
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 20.25 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534933 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 20.25
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Pocket Lantern
UPC: 782042534933
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735068
Product Name B9494EB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details