Capital Lighting, Inc. P9497EB Exterior -Post/Pier Head 735067

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042534995 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042534995 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9497EB Exterior -Post/Pier Head - 735067 - Capital Lighting, Inc.
Columbus, OH, USA
P9497EB Exterior -Post/Pier Head
735067
P9497EB Exterior -Post/Pier Head 735067
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042534995 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Post Lantern
UPC: 782042534995
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735067
Product Name P9497EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details