Capital Lighting, Inc. B9492EB Exterior -Wall Mt./Flush 735065

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534902 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534902 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B9492EB Exterior -Wall Mt./Flush - 735065 - Capital Lighting, Inc.
Columbus, OH, USA
B9492EB Exterior -Wall Mt./Flush
735065
B9492EB Exterior -Wall Mt./Flush 735065
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Pocket Lantern UPC: 782042534902 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.75
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Pocket Lantern
UPC: 782042534902
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735065
Product Name B9492EB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details