Capital Lighting, Inc. B9495EB Exterior -Wall Mount 735064

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Extension: 14.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042534971 Category: Exterior Shipped Via: Truck Top to outlet: 25.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Extension: 14.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042534971 Category: Exterior Shipped Via: Truck Top to outlet: 25.75

Suppliers

Company
Product
Description
Supplier Links
B9495EB Exterior -Wall Mount - 735064 - Capital Lighting, Inc.
Columbus, OH, USA
B9495EB Exterior -Wall Mount
735064
B9495EB Exterior -Wall Mount 735064
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Extension: 14.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Wall Lantern UPC: 782042534971 Category: Exterior Shipped Via: Truck Top to outlet: 25.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Wall Lantern
UPC: 782042534971
Category: Exterior
Shipped Via: Truck
Top to outlet: 25.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735064
Product Name B9495EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details