Capital Lighting, Inc. B9491EB Exterior -Wall Mount 735062

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534919 Category: Exterior Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534919 Category: Exterior Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
B9491EB Exterior -Wall Mount - 735062 - Capital Lighting, Inc.
Columbus, OH, USA
B9491EB Exterior -Wall Mount
735062
B9491EB Exterior -Wall Mount 735062
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042534919 Category: Exterior Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Wall Lantern
UPC: 782042534919
Category: Exterior
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735062
Product Name B9491EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details