Capital Lighting, Inc. B9493EB Exterior -Wall Mount 735061

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042534940 Category: Exterior Top to outlet: 21.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042534940 Category: Exterior Top to outlet: 21.50

Suppliers

Company
Product
Description
Supplier Links
B9493EB Exterior -Wall Mount - 735061 - Capital Lighting, Inc.
Columbus, OH, USA
B9493EB Exterior -Wall Mount
735061
B9493EB Exterior -Wall Mount 735061
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042534940 Category: Exterior Top to outlet: 21.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 30.50
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Wall Lantern
UPC: 782042534940
Category: Exterior
Top to outlet: 21.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735061
Product Name B9493EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details