Capital Lighting, Inc. PIH6911OB Exterior -Post/Pier Head 735058

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 782042260054 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 782042260054 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PIH6911OB Exterior -Post/Pier Head - 735058 - Capital Lighting, Inc.
Columbus, OH, USA
PIH6911OB Exterior -Post/Pier Head
735058
PIH6911OB Exterior -Post/Pier Head 735058
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 782042260054 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Post Lantern
UPC: 782042260054
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735058
Product Name PIH6911OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details