Capital Lighting, Inc. FIH6913OB Exterior -Hanging 735055

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 782042254237 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 782042254237 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FIH6913OB Exterior -Hanging - 735055 - Capital Lighting, Inc.
Columbus, OH, USA
FIH6913OB Exterior -Hanging
735055
FIH6913OB Exterior -Hanging 735055
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 782042254237 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Hanging Lantern
UPC: 782042254237
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735055
Product Name FIH6913OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details