Capital Lighting, Inc. P8947NR Exterior -Post/Pier Head 735035

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042508088 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042508088 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8947NR Exterior -Post/Pier Head - 735035 - Capital Lighting, Inc.
Columbus, OH, USA
P8947NR Exterior -Post/Pier Head
735035
P8947NR Exterior -Post/Pier Head 735035
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042508088 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Post Lantern
UPC: 782042508088
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735035
Product Name P8947NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details