Capital Lighting, Inc. B8950NR Exterior -Wall Mount 735027

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042478787 Category: Exterior Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042478787 Category: Exterior Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
B8950NR Exterior -Wall Mount - 735027 - Capital Lighting, Inc.
Columbus, OH, USA
B8950NR Exterior -Wall Mount
735027
B8950NR Exterior -Wall Mount 735027
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042478787 Category: Exterior Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 7.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Wall Lantern
UPC: 782042478787
Category: Exterior
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735027
Product Name B8950NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details