PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 27.75
Extension: 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Iron
Product Name: Three Light Wall Lantern
UPC: 782042479500
Category: Exterior
Shipped Via: Truck
Top to outlet: 17.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 735023 |
| Product Name | BCD8933CI Exterior -Wall Mount |
| Application | Residential; Outdoor |