Capital Lighting, Inc. F8935NR Exterior -Hanging 735022

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042523555 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042523555 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8935NR Exterior -Hanging - 735022 - Capital Lighting, Inc.
Columbus, OH, USA
F8935NR Exterior -Hanging
735022
F8935NR Exterior -Hanging 735022
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042523555 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Hanging Lantern
UPC: 782042523555
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735022
Product Name F8935NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details