Capital Lighting, Inc. B8930NR Exterior -Wall Mount 735021

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475113 Category: Exterior Shipped Via: Truck Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475113 Category: Exterior Shipped Via: Truck Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
B8930NR Exterior -Wall Mount - 735021 - Capital Lighting, Inc.
Columbus, OH, USA
B8930NR Exterior -Wall Mount
735021
B8930NR Exterior -Wall Mount 735021
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042475113 Category: Exterior Shipped Via: Truck Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Rust
Product Name: Two Light Wall Lantern
UPC: 782042475113
Category: Exterior
Shipped Via: Truck
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735021
Product Name B8930NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details