Capital Lighting, Inc. B9140NR Exterior -Wall Mount 735009

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042479166 Category: Exterior Top to outlet: 14.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042479166 Category: Exterior Top to outlet: 14.25

Suppliers

Company
Product
Description
Supplier Links
B9140NR Exterior -Wall Mount - 735009 - Capital Lighting, Inc.
Columbus, OH, USA
B9140NR Exterior -Wall Mount
735009
B9140NR Exterior -Wall Mount 735009
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042479166 Category: Exterior Top to outlet: 14.25

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 25.75
Extension: 16.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Wall Lantern
UPC: 782042479166
Category: Exterior
Top to outlet: 14.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735009
Product Name B9140NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details