Capital Lighting, Inc. 27297 Lamps-Table Lamps 734674

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Wood Product Name: One Light Table Lamp UPC: 792977272978 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Wood Product Name: One Light Table Lamp UPC: 792977272978 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27297 Lamps-Table Lamps - 734674 - Capital Lighting, Inc.
Columbus, OH, USA
27297 Lamps-Table Lamps
734674
27297 Lamps-Table Lamps 734674
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Wood Product Name: One Light Table Lamp UPC: 792977272978 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Wood
Product Name: One Light Table Lamp
UPC: 792977272978
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734674
Product Name 27297 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details