Capital Lighting, Inc. 27540 Lamps-Table Lamps 734531

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.75 Length 34.75 Bulb Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 13 Product Name: Three Light Table Lamp UPC: 792977275405 Category: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.75 Length 34.75 Bulb Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 13 Product Name: Three Light Table Lamp UPC: 792977275405 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
27540 Lamps-Table Lamps - 734531 - Capital Lighting, Inc.
Columbus, OH, USA
27540 Lamps-Table Lamps
734531
27540 Lamps-Table Lamps 734531
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.75 Length 34.75 Bulb Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 13 Product Name: Three Light Table Lamp UPC: 792977275405 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 34.75
Length 34.75
Bulb
Qty: 3
Wattage: 60
Finish: Gold Leaf
Weight: 13
Product Name: Three Light Table Lamp
UPC: 792977275405
Category: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734531
Product Name 27540 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details