PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Length 4.75
Bulb
Qty: 2
Wattage: 32
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 734510 |
| Product Name | 87132-2-65 Flush Mounts-Bowl Style |
| Application | Residential |