Capital Lighting, Inc. 27765-1 Lamps-Table Lamps 734503

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977277652 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977277652 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27765-1 Lamps-Table Lamps - 734503 - Capital Lighting, Inc.
Columbus, OH, USA
27765-1 Lamps-Table Lamps
734503
27765-1 Lamps-Table Lamps 734503
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977277652 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 21
Product Name: One Light Table Lamp
UPC: 792977277652
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734503
Product Name 27765-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details