Capital Lighting, Inc. 27752-1 Lamps-Table Lamps 734411

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Crackle Weight: 20 Product Name: One Light Table Lamp UPC: 792977277522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Crackle Weight: 20 Product Name: One Light Table Lamp UPC: 792977277522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27752-1 Lamps-Table Lamps - 734411 - Capital Lighting, Inc.
Columbus, OH, USA
27752-1 Lamps-Table Lamps
734411
27752-1 Lamps-Table Lamps 734411
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Blue Crackle Weight: 20 Product Name: One Light Table Lamp UPC: 792977277522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Length 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Blue Crackle
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977277522
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734411
Product Name 27752-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details