Capital Lighting, Inc. Pendants-Bowl Style 734399

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639000125 Category: Pendant Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639000125 Category: Pendant Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 734399 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
734399
Pendants-Bowl Style 734399
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639000125 Category: Pendant Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Mist
Product Name: Three Light Pendant
UPC: 842639000125
Category: Pendant
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734399
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details