Capital Lighting, Inc. Large Chandeliers-Candle 734392

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Mist Product Name: Nine Light Chandelier UPC: 842639000170 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Mist Product Name: Nine Light Chandelier UPC: 842639000170 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Candle - 734392 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Candle
734392
Large Chandeliers-Candle 734392
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Mist Product Name: Nine Light Chandelier UPC: 842639000170 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 43.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Silver Mist
Product Name: Nine Light Chandelier
UPC: 842639000170
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734392
Product Name Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details