Capital Lighting, Inc. Bathroom Fixtures-Two Lights 734305

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Product Name: Two Light Vanity UPC: 842639000774 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Product Name: Two Light Vanity UPC: 842639000774 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 734305 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
734305
Bathroom Fixtures-Two Lights 734305
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Product Name: Two Light Vanity UPC: 842639000774 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Bronze
Product Name: Two Light Vanity
UPC: 842639000774
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734305
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details