Capital Lighting, Inc. Sconces-Single Glass 734304

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639000712 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639000712 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 734304 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
734304
Sconces-Single Glass 734304
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity UPC: 842639000712 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity
UPC: 842639000712
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734304
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details