Capital Lighting, Inc. 27754 Lamps-Table Lamps 734293

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Length 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multi Color Weight: 17 Product Name: One Light Table Lamp UPC: 792977277546 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Length 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multi Color Weight: 17 Product Name: One Light Table Lamp UPC: 792977277546 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27754 Lamps-Table Lamps - 734293 - Capital Lighting, Inc.
Columbus, OH, USA
27754 Lamps-Table Lamps
734293
27754 Lamps-Table Lamps 734293
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.50 Length 38.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multi Color Weight: 17 Product Name: One Light Table Lamp UPC: 792977277546 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.50
Length 38.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Multi Color
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977277546
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734293
Product Name 27754 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details