Capital Lighting, Inc. 28052 Lamps-Floor Lamps 734259

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.50 Length 65.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mahogany Wood Tone Weight: 23 Product Name: One Light Floor Lamp UPC: 792977280522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.50 Length 65.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mahogany Wood Tone Weight: 23 Product Name: One Light Floor Lamp UPC: 792977280522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28052 Lamps-Floor Lamps - 734259 - Capital Lighting, Inc.
Columbus, OH, USA
28052 Lamps-Floor Lamps
734259
28052 Lamps-Floor Lamps 734259
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 65.50 Length 65.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mahogany Wood Tone Weight: 23 Product Name: One Light Floor Lamp UPC: 792977280522 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 65.50
Length 65.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mahogany Wood Tone
Weight: 23
Product Name: One Light Floor Lamp
UPC: 792977280522
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734259
Product Name 28052 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details