Capital Lighting, Inc. Pendants-Bowl Style 734189

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639003058 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639003058 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 734189 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
734189
Pendants-Bowl Style 734189
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Pendant UPC: 842639003058 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Mist
Product Name: Three Light Pendant
UPC: 842639003058
Category: Pendant
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734189
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details