Capital Lighting, Inc. Bathroom Fixtures-Three Lights 734186

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Vanity UPC: 842639003089 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Vanity UPC: 842639003089 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 734186 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
734186
Bathroom Fixtures-Three Lights 734186
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Mist Product Name: Three Light Vanity UPC: 842639003089 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 9.50
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Mist
Product Name: Three Light Vanity
UPC: 842639003089
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734186
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details