Capital Lighting, Inc. Bathroom Fixtures-Two Lights 734184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639003072 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639003072 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 734184 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
734184
Bathroom Fixtures-Two Lights 734184
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639003072 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 9.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Mist
Product Name: Two Light Vanity
UPC: 842639003072
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734184
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details