Capital Lighting, Inc. Mid. Chandeliers-Glass Down 734180

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.75 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Chandelier UPC: 842639003126 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.75 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Chandelier UPC: 842639003126 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 734180 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
734180
Mid. Chandeliers-Glass Down 734180
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.75 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Chandelier UPC: 842639003126 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.75
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Chandelier
UPC: 842639003126
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734180
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details