Capital Lighting, Inc. Flush Mounts-Bowl Style 734163

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 842639001481 Category: Flushmount Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 842639001481 Category: Flushmount Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 734163 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
734163
Flush Mounts-Bowl Style 734163
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flushmount UPC: 842639001481 Category: Flushmount Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Flushmount
UPC: 842639001481
Category: Flushmount
Glass: Clear Prismatic
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734163
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details