Capital Lighting, Inc. Mid. Chandeliers-Glass Up 734157

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639002907 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639002907 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 734157 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
734157
Mid. Chandeliers-Glass Up 734157
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Black Product Name: Nine Light Chandelier UPC: 842639002907 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Black
Product Name: Nine Light Chandelier
UPC: 842639002907
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734157
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details