Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 734156

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002969 Category: Semi-Flush Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002969 Category: Semi-Flush Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 734156 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
734156
Semi-Flush Mts.-Bowl Style 734156
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002969 Category: Semi-Flush Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 17.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Semi-Flush
UPC: 842639002969
Category: Semi-Flush
Glass: Venetian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734156
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details