Capital Lighting, Inc. Sconces-Pocket 734154

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.75 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002952 Category: Sconce Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.75 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002952 Category: Sconce Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 734154 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
734154
Sconces-Pocket 734154
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Extension: 9.75 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002952 Category: Sconce Glass: Venetian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Extension: 9.75
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Gold
Product Name: One Light Sconce
UPC: 842639002952
Category: Sconce
Glass: Venetian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734154
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details