Capital Lighting, Inc. Sconces-Single Glass 734135

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639002358 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639002358 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 734135 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
734135
Sconces-Single Glass 734135
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639002358 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Iron
Product Name: One Light Sconce
UPC: 842639002358
Category: Sconce
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734135
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details