Capital Lighting, Inc. Pendants-Bowl Style 734128

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639002884 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639002884 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 734128 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
734128
Pendants-Bowl Style 734128
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639002884 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Pendant
UPC: 842639002884
Category: Pendant
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734128
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details