Capital Lighting, Inc. Pendants-Bowl Style 734065

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639001900 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639001900 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 734065 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
734065
Pendants-Bowl Style 734065
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639001900 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Pendant
UPC: 842639001900
Category: Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734065
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details