Capital Lighting, Inc. Sconces-Pocket 734062

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Khaki Product Name: One Light Sconce UPC: 842639006189 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Khaki Product Name: One Light Sconce UPC: 842639006189 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 734062 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
734062
Sconces-Pocket 734062
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Khaki Product Name: One Light Sconce UPC: 842639006189 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Khaki
Product Name: One Light Sconce
UPC: 842639006189
Category: Sconce
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734062
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details