Capital Lighting, Inc. Bathroom Fixtures-Three Lights 734061

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001221 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001221 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 734061 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
734061
Bathroom Fixtures-Three Lights 734061
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001221 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Product Name: Three Light Vanity
UPC: 842639001221
Category: Vanity
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734061
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details