Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 734039

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002211 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002211 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 734039 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
734039
Semi-Flush Mts.-Bowl Style 734039
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002211 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Semi-Flush
UPC: 842639002211
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734039
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details