Capital Lighting, Inc. Island/Pool Table-2 Light Bar 734035

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003157 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003157 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 734035 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
734035
Island/Pool Table-2 Light Bar 734035
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003157 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.00
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Island
UPC: 842639003157
Category: Island
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734035
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details