Capital Lighting, Inc. Sconces-Double Glass 733940

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 633779013492 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 633779013492 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 733940 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
733940
Sconces-Double Glass 733940
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 633779013492 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Length 17.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Umber
Weight: 6.1
Product Name: Two Light Wall Sconce
UPC: 633779013492
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733940
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details