Capital Lighting, Inc. 1395 RBZ Mid. Chandeliers-Glass Up 733841

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1395 RBZ Mid. Chandeliers-Glass Up - 733841 - Capital Lighting, Inc.
Columbus, OH, USA
1395 RBZ Mid. Chandeliers-Glass Up
733841
1395 RBZ Mid. Chandeliers-Glass Up 733841
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733841
Product Name 1395 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details