Capital Lighting, Inc. Sconces-Double Candle 733792

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779004612 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779004612 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733792 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733792
Sconces-Double Candle 733792
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Length 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779004612 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Length 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 633779004612
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733792
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details