Capital Lighting, Inc. Sconces-Double Glass 733702

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779002922 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779002922 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 733702 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
733702
Sconces-Double Glass 733702
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779002922 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Length 20.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze
Weight: 15
Product Name: Two Light Wall Sconce
UPC: 633779002922
Category: Wall Sconce
Glass: Alabaster Stone
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733702
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details