Capital Lighting, Inc. Sconces-Double Candle 733668

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779009136 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779009136 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733668 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733668
Sconces-Double Candle 733668
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779009136 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Length 19.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779009136
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733668
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details