Capital Lighting, Inc. 7242-10 TS Sconces-Pocket 733571

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tea Stone Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tea Stone Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7242-10 TS Sconces-Pocket - 733571 - Capital Lighting, Inc.
Columbus, OH, USA
7242-10 TS Sconces-Pocket
733571
7242-10 TS Sconces-Pocket 733571
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tea Stone Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tea Stone
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733571
Product Name 7242-10 TS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details