Capital Lighting, Inc. 8505-3W RBZ Bathroom Fixtures-Three Lights 733569

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8505-3W RBZ Bathroom Fixtures-Three Lights - 733569 - Capital Lighting, Inc.
Columbus, OH, USA
8505-3W RBZ Bathroom Fixtures-Three Lights
733569
8505-3W RBZ Bathroom Fixtures-Three Lights 733569
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Ridged Marbled
Safety Listing: Damp
Canopy: 6``Dx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733569
Product Name 8505-3W RBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details