Capital Lighting, Inc. 8505-2W RBZ Bathroom Fixtures-Two Lights 733564

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8505-2W RBZ Bathroom Fixtures-Two Lights - 733564 - Capital Lighting, Inc.
Columbus, OH, USA
8505-2W RBZ Bathroom Fixtures-Two Lights
733564
8505-2W RBZ Bathroom Fixtures-Two Lights 733564
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Ridged Marbled Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Ridged Marbled
Safety Listing: Damp
Canopy: 6``Dx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733564
Product Name 8505-2W RBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details