Capital Lighting, Inc. 8606-10 RBZ Island/Pool Table-2 Light Bar 733561

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.25``Wx6.5L Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.25``Wx6.5L Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8606-10 RBZ Island/Pool Table-2 Light Bar - 733561 - Capital Lighting, Inc.
Columbus, OH, USA
8606-10 RBZ Island/Pool Table-2 Light Bar
733561
8606-10 RBZ Island/Pool Table-2 Light Bar 733561
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4.25``Wx6.5L Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 19.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Island Light
Category: Island
Glass: Tea Stone
Safety Listing: Dry
Canopy: 4.25``Wx6.5L
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733561
Product Name 8606-10 RBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details